Panasonic Oscillators - EFJ-N1695J5B EFJ-N1695J5B

Description
Manufacturer: Panasonic Win Source Part Number: 870184-EFJ-N1695J5B Series: EFJ-N Operating Temperature Range: -20°C ~ 80°C Features: 16.93 MHz Ceramic Resonator - ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX169NCT, EFJN1695J5B, PX169NDKR, PX169NTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870184-EFJ-N1695J5B Series: EFJ-N Operating Temperature Range: -20°C ~ 80°C Features: 16.93 MHz Ceramic Resonator - ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX169NCT, EFJN1695J5B, PX169NDKR, PX169NTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EFJ-N1695J5B - 870184-EFJ-N1695J5B - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EFJ-N1695J5B
870184-EFJ-N1695J5B
Oscillators - EFJ-N1695J5B 870184-EFJ-N1695J5B
Manufacturer: Panasonic Win Source Part Number: 870184-EFJ-N1695J5B Series: EFJ-N Operating Temperature Range: -20°C ~ 80°C Features: 16.93 MHz Ceramic Resonator - ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX169NCT, EFJN1695J5B, PX169NDKR, PX169NTR

Manufacturer: Panasonic
Win Source Part Number: 870184-EFJ-N1695J5B
Series: EFJ-N
Operating Temperature Range: -20°C ~ 80°C
Features: 16.93 MHz Ceramic Resonator - ±0.2% -20°C ~ 80°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: PX169NCT, EFJN1695J5B, PX169NDKR, PX169NTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 870184-EFJ-N1695J5B
Product Name Oscillators - EFJ-N1695J5B
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 863-510AAA16M3840AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details