Panasonic SMD 16.9300MHZ 16.93 MHz Clock and Timing IC EFJ-N1695J5B

Description
CERAMIC RES 16.9300MHZ SMD / 16.93 MHz Ceramic Resonator ±0.2% -20°C ~ 80°C Surface Mount Product overview: EFJ-N1695J5B from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9300MHZ, 16.93 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.9300MHZ, 16.93 MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-EFJ-N1695J5B can be used for catalog matching and distributor lookup.
Request a Quote
Description
CERAMIC RES 16.9300MHZ SMD / 16.93 MHz Ceramic Resonator ±0.2% -20°C ~ 80°C Surface Mount Product overview: EFJ-N1695J5B from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9300MHZ, 16.93 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.9300MHZ, 16.93 MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-EFJ-N1695J5B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ceramic resonator for clock generation in microprocessors and telecommunications equipment, operating at 16.93 MHz with a frequency tolerance of ±0.5%, designed for surface mount applications with a maximum thickness of 1.2 mm and operating temperature range of -20 to 80°C. Supplied in embossed taping packaging with dimensions of 2.3 mm × 2.8 mm × 1.2 mm. Frequency drift is limited to ±0.2% over the operating temperature range and ±0.2% maximum over 10 years. Minimum loop gain is 14 dB.

Datasheet Summary
Powered by GS/AI

Ceramic resonator for clock generation in microprocessors and telecommunications equipment, operating at 16.93 MHz with a frequency tolerance of ±0.5%, designed for surface mount applications with a maximum thickness of 1.2 mm and operating temperature range of -20 to 80°C. Supplied in embossed taping packaging with dimensions of 2.3 mm × 2.8 mm × 1.2 mm. Frequency drift is limited to ±0.2% over the operating temperature range and ±0.2% maximum over 10 years. Minimum loop gain is 14 dB.

Suppliers

Company
Product
Description
Supplier Links
SMD 16.9300MHZ 16.93 MHz Clock and Timing IC - 174-EFJ-N1695J5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16.9300MHZ 16.93 MHz Clock and Timing IC
174-EFJ-N1695J5B
SMD 16.9300MHZ 16.93 MHz Clock and Timing IC 174-EFJ-N1695J5B
CERAMIC RES 16.9300MHZ SMD / 16.93 MHz Ceramic Resonator ±0.2% -20°C ~ 80°C Surface Mount Product overview: EFJ-N1695J5B from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9300MHZ, 16.93 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.9300MHZ, 16.93 MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-EFJ-N1695J5B can be used for catalog matching and distributor lookup.

CERAMIC RES 16.9300MHZ SMD / 16.93 MHz Ceramic Resonator ±0.2% -20°C ~ 80°C Surface Mount Product overview: EFJ-N1695J5B from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9300MHZ, 16.93 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.9300MHZ, 16.93 MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-EFJ-N1695J5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 174-EFJ-N1695J5B
Product Name SMD 16.9300MHZ 16.93 MHz Clock and Timing IC
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
Single High Speed Micropower Timer - ALD1502SAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Programmable Timers and Oscillators - LM556 MWC - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Die
Supply Voltage 4.5 to 16 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362456-74HC5555D,118 - Win Source Electronics
Specs
Package Type 16-SOIC (0.154", 3.90mm Width)
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers