Panasonic Shock Sensors - EFJ-G25EF01 EFJ-G25EF01

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109050-EFJ-G25EF01 Mounting: Surface Mount Output Type: Voltage Sensitivity: 1mV/g Sensing Range: 0 to 1500G Sensor Type: Vibration, Piezo Film Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109050-EFJ-G25EF01 Mounting: Surface Mount Output Type: Voltage Sensitivity: 1mV/g Sensing Range: 0 to 1500G Sensor Type: Vibration, Piezo Film Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Shock Sensors - EFJ-G25EF01
109050-EFJ-G25EF01
Shock Sensors - EFJ-G25EF01 109050-EFJ-G25EF01
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109050-EFJ-G25EF01 Mounting: Surface Mount Output Type: Voltage Sensitivity: 1mV/g Sensing Range: 0 to 1500G Sensor Type: Vibration, Piezo Film Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109050-EFJ-G25EF01
Mounting: Surface Mount
Output Type: Voltage
Sensitivity: 1mV/g
Sensing Range: 0 to 1500G
Sensor Type: Vibration, Piezo Film
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shock and Impact Sensors
Product Number 109050-EFJ-G25EF01
Product Name Shock Sensors - EFJ-G25EF01
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINIATURE IEPE ACCELEROMETER - 3372B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Maximum Acceleration / Shock 500 g
View Details
Shock Data Logger - SANTEST IMPAK-02 - Exsenco, LLC
Specs
Device Type Sensor / Transducer; Recorder / Totalizer
Sensor Mounting Stud/Bolt
Features Battery Powered
View Details
Shock Test System - VENZO 640 - DynaTronic Corporation
DynaTronic Corporation
Specs
Device Type Instrument / Meter
Maximum Acceleration / Shock 100000 g
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Vibration Standard Accelerometer - 8002K - Kistler Group
Specs
Device Type Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
View Details