Panasonic SMD 1960MHz 150Ohm EMI RFI Filter EFCH1960TCC1

Description
SAW Filter 1960MHz 150Ohm SMD 6 Pin T/R Product overview: EFCH1960TCC1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1960TCC1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter 1960MHz 150Ohm SMD 6 Pin T/R Product overview: EFCH1960TCC1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1960TCC1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1960MHz 150Ohm EMI RFI Filter - 836-EFCH1960TCC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1960MHz 150Ohm EMI RFI Filter
836-EFCH1960TCC1
SMD 1960MHz 150Ohm EMI RFI Filter 836-EFCH1960TCC1
SAW Filter 1960MHz 150Ohm SMD 6 Pin T/R Product overview: EFCH1960TCC1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1960TCC1 can be used for catalog matching and distributor lookup.

SAW Filter 1960MHz 150Ohm SMD 6 Pin T/R Product overview: EFCH1960TCC1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1960TCC1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-EFCH1960TCC1
Product Name SMD 1960MHz 150Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7438ETP+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details