Panasonic SMD 1842.5MHz 50Ohm EMI RFI Filter EFCH1842TCD1

Description
SAW Filter 1842.5MHz 50Ohm SMD 5 Pin T/R Product overview: EFCH1842TCD1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1842.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1842.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1842TCD1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter 1842.5MHz 50Ohm SMD 5 Pin T/R Product overview: EFCH1842TCD1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1842.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1842.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1842TCD1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1842.5MHz 50Ohm EMI RFI Filter - 836-EFCH1842TCD1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1842.5MHz 50Ohm EMI RFI Filter
836-EFCH1842TCD1
SMD 1842.5MHz 50Ohm EMI RFI Filter 836-EFCH1842TCD1
SAW Filter 1842.5MHz 50Ohm SMD 5 Pin T/R Product overview: EFCH1842TCD1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1842.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1842.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1842TCD1 can be used for catalog matching and distributor lookup.

SAW Filter 1842.5MHz 50Ohm SMD 5 Pin T/R Product overview: EFCH1842TCD1 from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1842.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1842.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-EFCH1842TCD1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - EFCH1842TCD1
730723-EFCH1842TCD1
SAW Filters - EFCH1842TCD1 730723-EFCH1842TCD1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730723-EFCH1842TCD1 Packaging: Reel Mounting Style: SMD Applications: Cell Phone Frequency - Center: 1.842GHz Categories: Filters Status: Obsolete Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.037" (0.95mm) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.055" W (2.00mm x 1.40mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 730723-EFCH1842TCD1
Packaging: Reel
Mounting Style: SMD
Applications: Cell Phone
Frequency - Center: 1.842GHz
Categories: Filters
Status: Obsolete
Manufacturer Package: 5-SMD, No Lead
Height (Maximum): 0.037" (0.95mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.055" W (2.00mm x 1.40mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-EFCH1842TCD1 730723-EFCH1842TCD1
Product Name SMD 1842.5MHz 50Ohm EMI RFI Filter SAW Filters - EFCH1842TCD1
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX294CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers