Buzzers Transducer, Externally Driven Piezo 15V 4kHz 85dB @ 15V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | P9910-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |