Panasonic Capacitors EEVTG2A101M

Description
100uF 100V 350mA@100kHz 300mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
100uF 100V 350mA@100kHz 300mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEVTG2A101M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVTG2A101M
Capacitors EEVTG2A101M
100uF 100V 350mA@100kHz 300mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

100uF 100V 350mA@100kHz 300mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5212
Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5212
CAP, 100µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:0.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:0.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEVTG2A101M 85Y5212
Product Name Capacitors Cap, 100Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details