Panasonic Aluminium Capacitors EEVTG1H331Q

Description
Capacitor Al SMD Series TG 330uF 50V
Request a Quote Datasheet
Description
Capacitor Al SMD Series TG 330uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8675586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8675586P
Aluminium Capacitors 8675586P
Capacitor Al SMD Series TG 330uF 50V

Capacitor Al SMD Series TG 330uF 50V

Supplier's Site
Aluminium Capacitors - 8675586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8675586
Aluminium Capacitors 8675586
Panasonic EEVTG1H331Q Capacitor

Panasonic EEVTG1H331Q Capacitor

Supplier's Site
Aluminium Capacitors - 1667132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1667132
Aluminium Capacitors 1667132
Capacitor Al SMD Series TG 330uF 50V

Capacitor Al SMD Series TG 330uF 50V

Supplier's Site
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5204
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5204
CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.23ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.23ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic - 68AH0009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
68AH0009
Cap, 330Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic 68AH0009
CAP, 330UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 330UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8675586P 8675586 1667132 85Y5204 68AH0009
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details