Panasonic Aluminium Capacitors EEVFK2A680Q

Description
Panasonic EEVFK2A680Q Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK2A680Q Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083759
Aluminium Capacitors 7083759
Panasonic EEVFK2A680Q Capacitor

Panasonic EEVFK2A680Q Capacitor

Supplier's Site
Aluminium Capacitors - 7083759P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083759P
Aluminium Capacitors 7083759P
Ecap 68uF 100V H13 Case FK SMD

Ecap 68uF 100V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084656
Aluminium Capacitors 1084656
Ecap 68uF 100V H13 Case FK SMD

Ecap 68uF 100V H13 Case FK SMD

Supplier's Site
Cap, 68Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
62W8271
Cap, 68Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 62W8271
CAP, 68µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 100V, Smd; Ae Capacitor Case Panasonic - 17AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 100V, Smd; Ae Capacitor Case Panasonic
17AC5340
Cap, 68Μf, 100V, Smd; Ae Capacitor Case Panasonic 17AC5340
CAP, 68µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:100V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 68µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:100V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVFK2A680Q - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK2A680Q
Capacitors EEVFK2A680Q
68uF 100V 375mA@120Hz ±20% SMD,D12xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

68uF 100V 375mA@120Hz ±20% SMD,D12xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083759 7083759P 1084656 62W8271 17AC5340 EEVFK2A680Q
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 68Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 68Μf, 100V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers