Panasonic Aluminium Capacitors EEVFK2A470Q

Description
Panasonic EEVFK2A470Q Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK2A470Q Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370685
Aluminium Capacitors 5370685
Panasonic EEVFK2A470Q Capacitor

Panasonic EEVFK2A470Q Capacitor

Supplier's Site
Aluminium Capacitors - 5370685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370685P
Aluminium Capacitors 5370685P
Ecap 47uF 100V H13 case

Ecap 47uF 100V H13 case

Supplier's Site
Aluminium Capacitors - 9206926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206926
Aluminium Capacitors 9206926
ECap 47uF 100V H13 case

ECap 47uF 100V H13 case

Supplier's Site
Singapore, Singapore
SMD 100V 47uF Capacitor
58-EEVFK2A470Q
SMD 100V 47uF Capacitor 58-EEVFK2A470Q
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 5353, CHIP Product overview: EEVFK2A470Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A470Q can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 5353, CHIP Product overview: EEVFK2A470Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A470Q can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEVFK2A470Q - 1170992-EEVFK2A470Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK2A470Q
1170992-EEVFK2A470Q
Aluminum Capacitors - EEVFK2A470Q 1170992-EEVFK2A470Q
Manufacturer: Panasonic Win Source Part Number: 1170992-EEVFK2A470Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170992-EEVFK2A470Q
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Cap, Alu Elec, 47Uf, 100V, Rad; Capacitor Case / Package Panasonic - 62W8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 100V, Rad; Capacitor Case / Package Panasonic
62W8270
Cap, Alu Elec, 47Uf, 100V, Rad; Capacitor Case / Package Panasonic 62W8270
CAP, ALU ELEC, 47UF, 100V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 100V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370685 5370685P 58-EEVFK2A470Q 1170992-EEVFK2A470Q 62W8270
Product Name Aluminium Capacitors Aluminium Capacitors SMD 100V 47uF Capacitor Aluminum Capacitors - EEVFK2A470Q Cap, Alu Elec, 47Uf, 100V, Rad; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 4.70E7 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1711189 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details