Panasonic Aluminium Capacitors EEVFK2A331M

Description
Ecap 330uF 100V K16 Case FK SMD
Request a Quote Datasheet
Description
Ecap 330uF 100V K16 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083768P
Aluminium Capacitors 7083768P
Ecap 330uF 100V K16 Case FK SMD

Ecap 330uF 100V K16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084766
Aluminium Capacitors 1084766
Ecap 330uF 100V K16 Case FK SMD

Ecap 330uF 100V K16 Case FK SMD

Supplier's Site
Capacitors - EEVFK2A331M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK2A331M
Capacitors EEVFK2A331M
330uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 01AH7096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
01AH7096
Cap, 330Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 01AH7096
CAP, 330µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 100V, Smd; Ae Capacitor Case Panasonic - 47AC4934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 100V, Smd; Ae Capacitor Case Panasonic
47AC4934
Cap, 330Μf, 100V, Smd; Ae Capacitor Case Panasonic 47AC4934
CAP, 330µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083768P 1084766 EEVFK2A331M 01AH7096 47AC4934
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 330Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 100V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-P42BNL820M5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details