Panasonic Aluminium Capacitors EEVFK2A221M

Description
Panasonic EEVFK2A221M Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK2A221M Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370679
Aluminium Capacitors 5370679
Panasonic EEVFK2A221M Capacitor

Panasonic EEVFK2A221M Capacitor

Supplier's Site
Aluminium Capacitors - 9206917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206917
Aluminium Capacitors 9206917
ECap 220uF 100V K16 case

ECap 220uF 100V K16 case

Supplier's Site
Aluminium Capacitors - 5370679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370679P
Aluminium Capacitors 5370679P
Ecap 220uF 100V K16 case

Ecap 220uF 100V K16 case

Supplier's Site
Capacitors - EEVFK2A221M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK2A221M
Capacitors EEVFK2A221M
220uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
62W8269
Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 62W8269
CAP, 220µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
17AC6867
Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic 17AC6867
CAP, 220µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 220µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370679 5370679P EEVFK2A221M 62W8269 17AC6867
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details