Panasonic SMD 100V 150uF Capacitor EEVFK2A151M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A151M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A151M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 150uF Capacitor
58-EEVFK2A151M
SMD 100V 150uF Capacitor 58-EEVFK2A151M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A151M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A151M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A151M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A151M can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEVFK2A151M - 1170991-EEVFK2A151M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK2A151M
1170991-EEVFK2A151M
Aluminum Capacitors - EEVFK2A151M 1170991-EEVFK2A151M
Manufacturer: Panasonic Win Source Part Number: 1170991-EEVFK2A151M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170991-EEVFK2A151M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 5370663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370663
Aluminium Capacitors 5370663
Panasonic EEVFK2A151M Capacitor

Panasonic EEVFK2A151M Capacitor

Supplier's Site
Aluminium Capacitors - 9206913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206913
Aluminium Capacitors 9206913
ECap 150uF 100V J16 case

ECap 150uF 100V J16 case

Supplier's Site
Aluminium Capacitors - 5370663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370663P
Aluminium Capacitors 5370663P
Ecap 150uF 100V J16 case

Ecap 150uF 100V J16 case

Supplier's Site
Cap, 150Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
62W8268
Cap, 150Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 62W8268
CAP, 150µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 100V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 100V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6370
Cap, 150Uf, 100V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6370
CAP, 150UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 150UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEVFK2A151M 1170991-EEVFK2A151M 5370663 5370663P 62W8268 65AH6370
Product Name SMD 100V 150uF Capacitor Aluminum Capacitors - EEVFK2A151M Aluminium Capacitors Aluminium Capacitors Cap, 150Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 150Uf, 100V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details