Panasonic Aluminium Capacitors EEVFK1K151Q

Description
Panasonic EEVFK1K151Q Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK1K151Q Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083712
Aluminium Capacitors 7083712
Panasonic EEVFK1K151Q Capacitor

Panasonic EEVFK1K151Q Capacitor

Supplier's Site
Aluminium Capacitors - 7083712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083712P
Aluminium Capacitors 7083712P
Ecap 150uF 80V H13 Case FK SMD

Ecap 150uF 80V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084645
Aluminium Capacitors 1084645
Ecap 150uF 80V H13 Case FK SMD

Ecap 150uF 80V H13 Case FK SMD

Supplier's Site
Singapore, Singapore
Automotive SMD 150uF 80V Capacitor
58-EEVFK1K151Q
Automotive SMD 150uF 80V Capacitor 58-EEVFK1K151Q
Cap Aluminum Lytic 150uF 80V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105°C Automotive T/R Product overview: EEVFK1K151Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1K151Q can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 80V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105°C Automotive T/R Product overview: EEVFK1K151Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 80V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1K151Q can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEVFK1K151Q - 1170987-EEVFK1K151Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK1K151Q
1170987-EEVFK1K151Q
Aluminum Capacitors - EEVFK1K151Q 1170987-EEVFK1K151Q
Manufacturer: Panasonic Win Source Part Number: 1170987-EEVFK1K151Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170987-EEVFK1K151Q
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Cap, 150Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic
62W8266
Cap, 150Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic 62W8266
CAP, 150µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVFK1K151Q - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK1K151Q
Capacitors EEVFK1K151Q
150uF 80V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 80V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083712 7083712P 1084645 58-EEVFK1K151Q 1170987-EEVFK1K151Q 62W8266 EEVFK1K151Q
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Automotive SMD 150uF 80V Capacitor Aluminum Capacitors - EEVFK1K151Q Cap, 150Μf, 80V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers