Panasonic Cap, 680Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic EEVFK1J681M

Description
CAP, 680µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 680µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W8264
Cap, 680Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W8264
CAP, 680µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic
17AC6859
Cap, 680Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic 17AC6859
CAP, 680µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W8264 17AC6859
Product Name Cap, 680Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 680Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers