Cap Aluminum Lytic 470uF 63V 20% (16 X 16.5mm) SMD 1410mA 5000h 105°C Automotive T/R Product overview: EEVFK1J471M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 63V, 1410mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 63V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEVFK1J471M can be used for catalog matching and distributor lookup.
Ecap 470uF 63V J16 Case FK SMD
Ecap 470uF 63V J16 Case FK SMD
CAP, 470µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 63V J16 CASE FK SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3-EEVFK1J471M | 7083645P | 1084629 | 62W8263 | 70068609 |
| Product Name | Automotive SMD 470uF 63V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 63V J16 CASE FK SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | 470 microF |