Panasonic Aluminium Capacitors EEVFK1J221Q

Description
Panasonic EEVFK1J221Q
Request a Quote Datasheet
Description
Panasonic EEVFK1J221Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083633
Aluminium Capacitors 7083633
Panasonic EEVFK1J221Q

Panasonic EEVFK1J221Q

Supplier's Site
Aluminium Capacitors - 9213476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213476
Aluminium Capacitors 9213476
Ecap 220uF 63V H13 Case FK SMD

Ecap 220uF 63V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083633P
Aluminium Capacitors 7083633P
Ecap 220uF 63V H13 Case FK SMD

Ecap 220uF 63V H13 Case FK SMD

Supplier's Site
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Panasonic - 17AC5338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Panasonic
17AC5338
Cap, 220Μf, 63V, Smd; Ae Capacitor Case Panasonic 17AC5338
CAP, 220µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W8262
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W8262
CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083633 9213476 7083633P 17AC5338 62W8262
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 63V, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers