Panasonic Cap, Alu Elec, Aec-Q200, 390Uf, 50V, Smd; Capacitor Case / Package Panasonic EEVFK1H391Q

Description
CAP, ALU ELEC, AEC-Q200, 390UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, AEC-Q200, 390UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 390Uf, 50V, Smd; Capacitor Case / Package Panasonic - 47AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 390Uf, 50V, Smd; Capacitor Case / Package Panasonic
47AC4930
Cap, Alu Elec, Aec-Q200, 390Uf, 50V, Smd; Capacitor Case / Package Panasonic 47AC4930
CAP, ALU ELEC, AEC-Q200, 390UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 390UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4930
Product Name Cap, Alu Elec, Aec-Q200, 390Uf, 50V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details