Panasonic Aluminium Capacitors EEVFK1H331Q

Description
Panasonic EEVFK1H331Q Capacitor
Request a Quote Datasheet
Description
Panasonic EEVFK1H331Q Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083557
Aluminium Capacitors 7083557
Panasonic EEVFK1H331Q Capacitor

Panasonic EEVFK1H331Q Capacitor

Supplier's Site
Aluminium Capacitors - 9213422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213422
Aluminium Capacitors 9213422
Ecap 330uF 50V H13 Case FK SMD

Ecap 330uF 50V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083557P
Aluminium Capacitors 7083557P
Ecap 330uF 50V H13 Case FK SMD

Ecap 330uF 50V H13 Case FK SMD

Supplier's Site
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W8261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W8261
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W8261
CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC5337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC5337
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC5337
CAP, 330µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083557 9213422 7083557P 62W8261 17AC5337
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details