Panasonic Aluminium Capacitors EEVFK1E222M

Description
Ecap 2200uF 25V J16 Case FK SMD
Request a Quote
Description
Ecap 2200uF 25V J16 Case FK SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083437
Aluminium Capacitors 7083437
Ecap 2200uF 25V J16 Case FK SMD

Ecap 2200uF 25V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 7083437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083437P
Aluminium Capacitors 7083437P
Ecap 2200uF 25V J16 Case FK SMD

Ecap 2200uF 25V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213353
Aluminium Capacitors 9213353
Ecap 2200uF 25V J16 Case FK SMD

Ecap 2200uF 25V J16 Case FK SMD

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD - 70068605 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD
70068605
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD 70068605
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD

Supplier's Site
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5192
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5192
CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083437 7083437P 70068605 85Y5192
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 2200UF 25V J16 CASE FK SMD Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details