Panasonic Aluminium Capacitors EEVFK1E102Q

Description
Ecap 1000uF 25V H13 Case FK SMD
Request a Quote Datasheet
Description
Ecap 1000uF 25V H13 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083434P
Aluminium Capacitors 7083434P
Ecap 1000uF 25V H13 Case FK SMD

Ecap 1000uF 25V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213359
Aluminium Capacitors 9213359
Ecap 1000uF 25V H13 Case FK SMD

Ecap 1000uF 25V H13 Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 25V 1000uF Capacitor
58-EEVFK1E102Q
SMD 25V 1000uF Capacitor 58-EEVFK1E102Q
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 5353, CHIP Product overview: EEVFK1E102Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1E102Q can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 25V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 5353, CHIP Product overview: EEVFK1E102Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK1E102Q can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEVFK1E102Q - 1170984-EEVFK1E102Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK1E102Q
1170984-EEVFK1E102Q
Aluminum Capacitors - EEVFK1E102Q 1170984-EEVFK1E102Q
Manufacturer: Panasonic Win Source Part Number: 1170984-EEVFK1E102Q Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Panasonic
Win Source Part Number: 1170984-EEVFK1E102Q
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4928
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4928
CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic - 51AC8985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic
51AC8985
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic 51AC8985
CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD - 70068604 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD
70068604
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD 70068604
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083434P 9213359 58-EEVFK1E102Q 1170984-EEVFK1E102Q 47AC4928 70068604
Product Name Aluminium Capacitors Aluminium Capacitors SMD 25V 1000uF Capacitor Aluminum Capacitors - EEVFK1E102Q Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 25V H13 CASE FK SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1.00E9 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details