Panasonic Cap, 4700Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic EEVFK1A472M

Description
CAP, 4700µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4700µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 4700µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4700µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5187
Cap, 4700Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5187
CAP, 4700µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4700µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4700µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4700µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVFK1A472M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK1A472M
Capacitors EEVFK1A472M
4700uF 10V 1.35A@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

4700uF 10V 1.35A@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 85Y5187 EEVFK1A472M
Product Name Cap, 4700Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details