Panasonic Cap, 3.3Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2W3R3Q

Description
CAP, 3.3µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 3.3µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5182
Cap, 3.3Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5182
CAP, 3.3µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 3.3µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5182
Product Name Cap, 3.3Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details