Panasonic Cap, 2.2Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2W2R2Q

Description
CAP, 2.2µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 2.2µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5180
Cap, 2.2Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5180
CAP, 2.2µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 2.2µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic
17AC6854
Cap, 2.2Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic 17AC6854
CAP, 2.2µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5180 17AC6854
Product Name Cap, 2.2Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 2.2Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F) -25 to ? C (-13 to ? F)
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details