Panasonic Cap, 22Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic EEVEB2W220M

Description
CAP, 22µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 22µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic
47AC4924
Cap, 22Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic 47AC4924
CAP, 22µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 450V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5181
Cap, 22Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5181
CAP, 22µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 22µF, 450V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:450V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - EEVEB2W220M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVEB2W220M
Capacitors EEVEB2W220M
22uF 450V 280mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

22uF 450V 280mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 47AC4924 85Y5181 EEVEB2W220M
Product Name Cap, 22Μf, 450V, Smd Reel; Ae Capacitor Case Panasonic Cap, 22Μf, 450V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to ? C (-13 to ? F) -25 to ? C (-13 to ? F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details