Panasonic Cap, 47Μf, 350V, Smd; Ae Capacitor Case Panasonic EEVEB2V470M

Description
CAP, 47µF, 350V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:350V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 47µF, 350V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:350V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 350V, Smd; Ae Capacitor Case Panasonic - 47AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 350V, Smd; Ae Capacitor Case Panasonic
47AC4923
Cap, 47Μf, 350V, Smd; Ae Capacitor Case Panasonic 47AC4923
CAP, 47µF, 350V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:350V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 350V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:350V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4923
Product Name Cap, 47Μf, 350V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details