Panasonic Cap, 4.7Μf, 400V, Smd Reel; Ae Capacitor Case Panasonic EEVEB2G4R7Q

Description
CAP, 4.7µF, 400V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes
Description
CAP, 4.7µF, 400V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 400V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 400V, Smd Reel; Ae Capacitor Case Panasonic
17AC6853
Cap, 4.7Μf, 400V, Smd Reel; Ae Capacitor Case Panasonic 17AC6853
CAP, 4.7µF, 400V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

CAP, 4.7µF, 400V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:4000 hours @ 105°C; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17AC6853
Product Name Cap, 4.7Μf, 400V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details