Panasonic Cap, 3.3Μf, 400V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2G3R3Q

Description
CAP, 3.3µF, 400V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Description
CAP, 3.3µF, 400V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Μf, 400V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 400V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5177
Cap, 3.3Μf, 400V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5177
CAP, 3.3µF, 400V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 3.3µF, 400V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:400V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5177
Product Name Cap, 3.3Μf, 400V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details