Panasonic Cap, Alu Elec, 22Uf, 400V, Smd; Capacitor Case / Package Panasonic EEVEB2G220M

Description
CAP, ALU ELEC, 22UF, 400V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 22UF, 400V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 22Uf, 400V, Smd; Capacitor Case / Package Panasonic - 85Y5176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 400V, Smd; Capacitor Case / Package Panasonic
85Y5176
Cap, Alu Elec, 22Uf, 400V, Smd; Capacitor Case / Package Panasonic 85Y5176
CAP, ALU ELEC, 22UF, 400V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 400V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVEB2G220M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVEB2G220M
Capacitors EEVEB2G220M
22uF 400V 205mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

22uF 400V 205mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 85Y5176 EEVEB2G220M
Product Name Cap, Alu Elec, 22Uf, 400V, Smd; Capacitor Case / Package Panasonic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details