Panasonic Cap, Alu Elec, 68Uf, 250V, Smd; Capacitor Case / Package Panasonic EEVEB2E680M

Description
CAP, ALU ELEC, 68UF, 250V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 68UF, 250V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 68Uf, 250V, Smd; Capacitor Case / Package Panasonic - 85Y5174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68Uf, 250V, Smd; Capacitor Case / Package Panasonic
85Y5174
Cap, Alu Elec, 68Uf, 250V, Smd; Capacitor Case / Package Panasonic 85Y5174
CAP, ALU ELEC, 68UF, 250V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, ALU ELEC, 68UF, 250V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:EB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5174
Product Name Cap, Alu Elec, 68Uf, 250V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details