Panasonic Cap, Alu Elec, 47Uf, 200V, Smd; Capacitor Case / Package Panasonic EEVEB2D470SM

Description
CAP, ALU ELEC, 47UF, 200V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 47UF, 200V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 47Uf, 200V, Smd; Capacitor Case / Package Panasonic - 85Y5172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 200V, Smd; Capacitor Case / Package Panasonic
85Y5172
Cap, Alu Elec, 47Uf, 200V, Smd; Capacitor Case / Package Panasonic 85Y5172
CAP, ALU ELEC, 47UF, 200V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 200V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FB Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic
47AC4921
Cap, 47Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic 47AC4921
CAP, 47µF, 200V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:200V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 200V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:200V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5172 47AC4921
Product Name Cap, Alu Elec, 47Uf, 200V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 200V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details