Panasonic Cap, 68Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2C680SM

Description
CAP, 68µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:160V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 68µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:160V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic - 29AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic
29AH4229
Cap, 68Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic 29AH4229
CAP, 68µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:160V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:160V; ESR:-; Product Range:-; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4229
Product Name Cap, 68Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details