Panasonic Cap, 10Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2C100Q

Description
CAP, 10µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5167
Cap, 10Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5167
CAP, 10µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 10µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 160V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 160V, Smd Reel; Ae Capacitor Case Panasonic
47AC4919
Cap, 10Μf, 160V, Smd Reel; Ae Capacitor Case Panasonic 47AC4919
CAP, 10µF, 160V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 160V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEVEB2C100Q - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVEB2C100Q
Capacitors EEVEB2C100Q
10uF 160V 38.5mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

10uF 160V 38.5mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 85Y5167 47AC4919 EEVEB2C100Q
Product Name Cap, 10Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 160V, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to ? C (-13 to ? F) -25 to ? C (-13 to ? F)
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details