The Aluminum Electrolytic Capacitor with a capacitance of 47 µF and a rated voltage of 100 V is designed for surface mount applications. It features a capacitance tolerance of ±20% and has a low equivalent series resistance (ESR) of 0.42 ohms. This capacitor is rated for an endurance of 1000 hours at 125 °C, with a shelf life specification that ensures reliability under high-temperature conditions. The operating temperature range is from -40 °C to +125 °C, making it suitable for a variety of environments. The product is RoHS compliant, indicating it meets environmental standards. It is packaged in a full reel format, facilitating automated assembly processes. This capacitor is ideal for applications requiring stable performance in compact designs.
CAP ALUM 47UF 20% 100V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.42ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEV-TG2A470Q | 53W3933 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |