Panasonic Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic EEV-TG2A331M

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3932 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
53W3932
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 53W3932
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7757 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7757
Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7757
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.28ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-TG2A331M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-TG2A331M
Capacitors - Aluminum Electrolytic Capacitors EEV-TG2A331M
CAP ALUM 330UF 20% 100V SMD

CAP ALUM 330UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53W3932 49W7757 EEV-TG2A331M
Product Name Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 330Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 330 microF 330 microF 330 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers