CAP ALUM 680UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEV-TG1E681UQ | 49W7730 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 680Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |