The Aluminum Electrolytic Capacitor, part number 49W7726, has a capacitance of 2200 µF and a rated voltage of 25V with a tolerance of ±20%. It is designed for surface mount applications and is packaged in a full reel. This capacitor operates within a temperature range of -40 °C to +125 °C and has an endurance rating of 1000 hours at 125 °C. The equivalent series resistance (ESR) is specified at 0.075 ohms, and it is compliant with RoHS standards. The capacitor is suitable for applications requiring reliable performance in compact designs, offering low ESR characteristics and a long lifespan under specified conditions.
CAP ALUM 2200UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEV-TG1E222M | 49W7726 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |