Panasonic SMD 10UF 16V Capacitor EEV-HB1C100R

Description
CAP ALUM 10UF 20% 16V SMD Product overview: EEV-HB1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-HB1C100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 16V SMD Product overview: EEV-HB1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-HB1C100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 16V Capacitor
58-EEV-HB1C100R
SMD 10UF 16V Capacitor 58-EEV-HB1C100R
CAP ALUM 10UF 20% 16V SMD Product overview: EEV-HB1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-HB1C100R can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 16V SMD Product overview: EEV-HB1C100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-HB1C100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1150629-EEV-HB1C100R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150629-EEV-HB1C100R
Capacitors - Aluminum Electrolytic Capacitors 1150629-EEV-HB1C100R
Win Source Part Number: 1150629-EEV-HB1C100R Category: Capacitors>Aluminum Electrolytic Capacitors Series: HB Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.228" (5.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEVHB1C100R,PCE3031T R-NDR,PCE3031DKR,PCE 3031TR,PCE3031CT,PCE 3031CT-NDR Base Product Number: EEV-HB Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ Low Frequency: 28 mA @ 120 Hz

Win Source Part Number: 1150629-EEV-HB1C100R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HB
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" Dia (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEVHB1C100R,PCE3031TR-NDR,PCE3031DKR,PCE3031TR,PCE3031CT,PCE3031CT-NDR
Base Product Number: EEV-HB
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 28 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-HB1C100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-HB1C100R
Capacitors - Aluminum Electrolytic Capacitors EEV-HB1C100R
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEV-HB1C100R 1150629-EEV-HB1C100R EEV-HB1C100R
Product Name SMD 10UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details