CAP ALUM 47UF 20% 35V SMD
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | EEV-HA1V470P |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Technology | Single-Layer |
| Applications | Automotive; Automotive |
| Capacitance Type | Fixed |
| Features | Polarized |