Panasonic SMD 330UF 100V Capacitor EEV-FK2A331V

Description
CAP ALUM 330UF 20% 100V SMD Product overview: EEV-FK2A331V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK2A331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 100V SMD Product overview: EEV-FK2A331V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK2A331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 100V Capacitor
58-EEV-FK2A331V
SMD 330UF 100V Capacitor 58-EEV-FK2A331V
CAP ALUM 330UF 20% 100V SMD Product overview: EEV-FK2A331V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK2A331V can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 100V SMD Product overview: EEV-FK2A331V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK2A331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1022066-EEV-FK2A331V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1022066-EEV-FK2A331V
Capacitors - Aluminum Electrolytic Capacitors 1022066-EEV-FK2A331V
Win Source Part Number: 1022066-EEV-FK2A331V Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK, Anti-Vibration Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.673" (17.10mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 153mOhm @ 100kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P124886DKR,P124886CT ,P124886TR,EEVFK2A33 1V Base Product Number: EEV-FK Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz

Win Source Part Number: 1022066-EEV-FK2A331V
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK, Anti-Vibration
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.673" (17.10mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 153mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P124886DKR,P124886CT,P124886TR,EEVFK2A331V
Base Product Number: EEV-FK
Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz
Ripple Current @ High Frequency: 917 mA @ 100 kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEV-FK2A331V
Aluminum Electrolytic Capacitors - SMD EEV-FK2A331V
Aluminum Electrolytic Capacitors - SMD 100VDC 330uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 100VDC 330uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK2A331V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK2A331V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK2A331V
CAP ALUM 330UF 20% 100V SMD

CAP ALUM 330UF 20% 100V SMD

Supplier's Site
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6936
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6936
CAP, 330UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.153ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 330UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.153ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEV-FK2A331V 1022066-EEV-FK2A331V EEV-FK2A331V EEV-FK2A331V 26AH6936
Product Name SMD 330UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details