Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK1V152V

Description
CAP ALUM 1500UF 20% 35V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1V152V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1V152V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1V152V
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEV-FK1V152V
Aluminum Electrolytic Capacitors - SMD EEV-FK1V152V
Aluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK SerieAnti-vibrat

Aluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK SerieAnti-vibrat

Buy Now Datasheet
Cap, 1500Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6930
Cap, 1500Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6930
CAP, 1500UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1500UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEV-FK1V152V EEV-FK1V152V 26AH6930
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 1500Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details