Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK1K151Q

Description
CAP ALUM 150UF 20% 80V SMD
Description
CAP ALUM 150UF 20% 80V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1K151Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1K151Q
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1K151Q
CAP ALUM 150UF 20% 80V SMD

CAP ALUM 150UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9485 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic
96K9485
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic 96K9485
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1245 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1245
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1245
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEV-FK1K151Q 96K9485 01X1245
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details