Aluminum Electrolytic Capacitors - SMD 80VDC 100uF 20% Anti-Vibe AEC-Q200
CAP, 100UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:12.5mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 80V SMD
CAP ALUM 100UF 20% 80V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEV-FK1K101V | 26AH6924 | EEV-FK1K101V | EEV-FK1K101V |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 100Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| WVDC | 80 volts | 80 volts | 80 volts |