CAP ALUM 680UF 20% 63V SMD
CAP, 680UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):63V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:18mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 63VDC 680uF 20% Anti-Vibe AEC-Q200
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEV-FK1J681V | 26AH6923 | EEV-FK1J681V |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 680Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |