Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK1J151V

Description
CAP ALUM 150UF 20% 63V SMD
Datasheet
Description
CAP ALUM 150UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1J151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1J151V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1J151V
CAP ALUM 150UF 20% 63V SMD

CAP ALUM 150UF 20% 63V SMD

Supplier's Site
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6920
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6920
CAP, 150UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 150UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEV-FK1J151V
Aluminum Electrolytic Capacitors - SMD EEV-FK1J151V
Aluminum Electrolytic Capacitors - SMD 63VDC 150uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 63VDC 150uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEV-FK1J151V 26AH6920 EEV-FK1J151V
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers