Panasonic Aluminum Capacitors - EEV-FK1H331Q EEV-FK1H331Q

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773679-EEV-FK1H331Q Series: Automotive, AEC-Q200, FK Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% Impedance: 120 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Family Name: FK Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 675mA @ 120Hz Ripple Current - High Frequency: 900mA @ 100kHz Height - Seated (Maximum): 0.550" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): AFK337M50H32T; NACZ331M50V12.5X14TR 13F; NACK331M50V12.5X14TR 13YF; NATT331M50V12.5X14KL BYF; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773679-EEV-FK1H331Q Series: Automotive, AEC-Q200, FK Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% Impedance: 120 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Family Name: FK Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 675mA @ 120Hz Ripple Current - High Frequency: 900mA @ 100kHz Height - Seated (Maximum): 0.550" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): AFK337M50H32T; NACZ331M50V12.5X14TR 13F; NACK331M50V12.5X14TR 13YF; NATT331M50V12.5X14KL BYF; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEV-FK1H331Q - 773679-EEV-FK1H331Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEV-FK1H331Q
773679-EEV-FK1H331Q
Aluminum Capacitors - EEV-FK1H331Q 773679-EEV-FK1H331Q
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773679-EEV-FK1H331Q Series: Automotive, AEC-Q200, FK Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% Impedance: 120 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Family Name: FK Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 675mA @ 120Hz Ripple Current - High Frequency: 900mA @ 100kHz Height - Seated (Maximum): 0.550" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): AFK337M50H32T; NACZ331M50V12.5X14TR 13F; NACK331M50V12.5X14TR 13YF; NATT331M50V12.5X14KL BYF; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773679-EEV-FK1H331Q
Series: Automotive, AEC-Q200, FK
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
Impedance: 120 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Family Name: FK
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - Low Frequency: 675mA @ 120Hz
Ripple Current - High Frequency: 900mA @ 100kHz
Height - Seated (Maximum): 0.550" (14.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): AFK337M50H32T; NACZ331M50V12.5X14TR13F; NACK331M50V12.5X14TR13YF; NATT331M50V12.5X14KLBYF;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 50V Capacitor
58-EEV-FK1H331Q
SMD 330uF 50V Capacitor 58-EEV-FK1H331Q
330uF 50V 105C Aluminum Electrolytic Capacitor SMD Product overview: EEV-FK1H331Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1H331Q can be used for catalog matching and distributor lookup.

330uF 50V 105C Aluminum Electrolytic Capacitor SMD Product overview: EEV-FK1H331Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1H331Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1H331Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1H331Q
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1H331Q
CAP ALUM 330UF 20% 50V SMD

CAP ALUM 330UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 773679-EEV-FK1H331Q 58-EEV-FK1H331Q EEV-FK1H331Q
Product Name Aluminum Capacitors - EEV-FK1H331Q SMD 330uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers