Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328542-EEV-FK1E332M
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.709" Dia (18.00mm)
Applications: Automotive
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Mounting: Surface Mount
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 33 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3506TR,PCE3506CT,
Base Product Number: EEV-FK
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.545 A @ 120 Hz
Ripple Current @ High Frequency: 2.06 A @ 100 kHz
25V 3300uF 20% Aluminum Electrolytic Capacitor, 105°C, 2.06A Ripple, SMD Product overview: EEV-FK1E332M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 3300uF, 2.06A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 3300uF, 2.06A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1E332M can be used for catalog matching and distributor lookup.
CAP ALUM 3300UF 20% 25V SMD
CAP ALUM 3300UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; Ripple Current AC:2.06ARoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 25V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328542-EEV-FK1E332M | 58-EEV-FK1E332M | EEV-FK1E332M | EEV-FK1E332M | 53W3905 | 49W7696 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 25V 3300uF 2.06A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Smd; Ae Capacitor Case Panasonic | Aluminum Electrolytic Capacitor, 3300Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |