Panasonic Cap, 2200Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEV-FK1E222V

Description
CAP, 2200UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, 2200UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6914
Cap, 2200Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6914
CAP, 2200UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 2200UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):25V; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1E222V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1E222V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1E222V
CAP ALUM 2200UF 20% 25V SMD

CAP ALUM 2200UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6914 EEV-FK1E222V
Product Name Cap, 2200Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2200 microF 2200 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details