Panasonic Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEV-FK1C472M

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7692 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7692
Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7692
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK1C472M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK1C472M
Capacitors - Aluminum Electrolytic Capacitors EEV-FK1C472M
CAP ALUM 4700UF 20% 16V SMD

CAP ALUM 4700UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W7692 EEV-FK1C472M
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 4700 microF 4700 microF
WVDC 16 volts 16 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details