Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-FK0J332V

Description
CAP ALUM 3300UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 3300UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-FK0J332V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-FK0J332V
Capacitors - Aluminum Electrolytic Capacitors EEV-FK0J332V
CAP ALUM 3300UF 20% 6.3V SMD

CAP ALUM 3300UF 20% 6.3V SMD

Supplier's Site
Cap, 3300Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6906
Cap, 3300Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6906
CAP, 3300UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, 3300UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEV-FK0J332V 26AH6906
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 3300Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers